EN
  • EN
  • DE

AS7C1024-12JC

Part No AS7C1024-12JC
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016708-AS7C1024-12JC
Categories OEM Parts(A-B)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS7C1024-12JC CAD Model

Description

The AS7C1024-12JC is a 1 Mbit Static Random-Access Memory (SRAM) chip manufactured by Alliance Memory, Inc. It is organized as 128K x 8 bits and offers fast access times, making it suitable for applications requiring high-speed data storage and retrieval. The '-12JC' suffix typically indicates the access time and package type.

Applications

  • Cache Memory: Used as cache memory in various electronic systems.
  • Embedded Systems: Employed in embedded systems requiring fast and reliable memory.
  • Industrial Control: Integrated into industrial control systems for data storage and processing.
  • Networking Equipment: Utilized in networking devices for buffering and temporary storage.
  • Medical Devices: Found in medical equipment requiring high-speed memory.

Features

  • Capacity: 1 Mbit (128K x 8)
  • Organization: Configured as 128K x 8 bits.
  • Access Time: Fast access time, typically around 12ns.
  • Voltage: Operates at a standard SRAM voltage (e.g., 5V or 3.3V).
  • Interface: Standard SRAM interface, compatible with various memory controllers.
  • Package: Available in various package types, such as SOIC or DIP.

Benefits

  • High-Speed Data Access: Enables fast data access and processing for demanding applications.
  • Reliable Performance: Provides stable and reliable operation in various operating conditions.
  • Wide Compatibility: Compatible with a wide range of memory controllers and systems.
  • Low Power Consumption: Offers low power consumption for energy-efficient applications.
  • Long-Term Availability: Alliance Memory is known for providing long-term support for legacy memory products.

Additional Details

The AS7C1024-12JC comes in a standard package type, which facilitates easy integration into various electronic systems. It requires proper decoupling capacitors for stable operation. The datasheet provides detailed information on timing parameters, voltage levels, and operating conditions. Always refer to the datasheet for specific application guidelines and ratings to ensure optimal performance and reliability. Common specifications include an access time of 12ns, a supply voltage of 5V, and an operating temperature range of 0°C to +70°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess