The AS7C1024A-15TJC is a high-performance 1,048,576-bit static random-access memory (SRAM) organized as 128K x 8 bits. It is manufactured by Alliance Memory, Inc. and known for its fast access times and low power consumption. This SRAM is commonly used in applications requiring high-speed data access and storage.
Applications:
- Cache memory.
- Buffer memory.
- Embedded systems.
- Networking equipment.
- Industrial control systems.
Features:
- Fast access time (15ns).
- Low power consumption.
- Single 5V power supply.
- TTL-compatible inputs and outputs.
- Three-state outputs.
- Available in a 32-pin TSOP package.
Benefits:
- Enables high-speed data access in performance-critical applications.
- Reduces power consumption, making it suitable for battery-powered devices.
- Simplifies system design with its single power supply requirement.
- Allows easy integration with other TTL-based components.
- Provides flexibility in data handling with three-state outputs.
- Offers a compact footprint for space-constrained applications.
Technical Specifications:
The AS7C1024A-15TJC operates with a single 5V power supply. It features a typical access time of 15ns. The standby current is typically less than 20mA, and the operating current is typically around 90mA. The input and output pins are TTL-compatible. The output enable (OE) and chip enable (CE) pins control the output and power-down modes, respectively. The device is packaged in a 32-pin TSOP (Thin Small Outline Package), which is suitable for surface-mount assembly. The operating temperature range is from 0°C to +70°C.
The AS7C1024A-15TJC is often selected for its combination of high speed, low power consumption, and ease of use. Its fast access time makes it ideal for applications requiring rapid data retrieval and storage. The low power consumption is beneficial in battery-powered systems or applications where minimizing power consumption is critical. The TTL-compatible inputs and outputs simplify integration with other components in the system. The 32-pin TSOP package provides a compact footprint, making it suitable for space-constrained applications. The device's reliable performance and robust design make it a popular choice for a wide range of embedded systems and other memory-intensive applications.