EN
  • EN
  • DE

AS7C31025-15JI

Part No AS7C31025-15JI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 128K x8 CMOS SRAM (Revolutionary pinout)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147508-AS7C31025-15JI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C31025-15JI CAD Model

Description

The AS7C31025-15JI, manufactured by Alliance Memory, Inc., is a high-performance 1M x 8 bit CMOS Static Random Access Memory (SRAM). It's designed for systems requiring fast access times and low power consumption.

Applications

  • High-speed cache memory
  • Networking equipment
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment

Features

  • Fast access time: 15 ns
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Available in various package options
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enables high-performance system operation due to its fast access time.
  • Reduces overall system power consumption, leading to energy efficiency.
  • Simplified system design with a single power supply requirement.
  • Easy integration with existing TTL-based systems.
  • Offers flexibility in mounting options based on the chosen package.
  • Guaranteed operation in a wide range of environmental conditions.

Additional Details

The AS7C31025-15JI utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It supports standard asynchronous SRAM operation, including read, write, and chip enable functions. The device is available in different packaging options, including SOJ and TSOP. This SRAM is suitable for applications where both speed and power efficiency are critical requirements. It is crucial to check the current availability and replacement options from Alliance Memory due to its END-OF-LIFE status.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess