EN
  • EN
  • DE

AS7C33256NTD36A-166TQC

Part No AS7C33256NTD36A-166TQC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 256K x 2/36 Pipelined burst Synchronous SRAM with NTD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147536-AS7C33256NTD36A-166TQC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C33256NTD36A-166TQC CAD Model

Description

The AS7C33256NTD36A-166TQC is a 256K x 36 Static Random Access Memory (SRAM) from Alliance Memory, Inc. This high-performance SRAM device is designed for applications requiring fast access times and low power consumption.

Applications

  • High-speed cache memory
  • Networking equipment
  • Telecommunications systems
  • Industrial control systems
  • Medical devices

Features

  • High-speed access time: 166 MHz
  • Organization: 256K x 36 bits
  • Single 3.3V power supply
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Available in TQFP package

Benefits

  • Enables high-performance system operation due to fast access times.
  • Reduces power consumption in battery-powered applications.
  • Simplifies system design with TTL-compatible I/O.
  • Offers a compact footprint with the TQFP package.
  • Enhances system reliability with stable performance characteristics.

Additional Details

The AS7C33256NTD36A-166TQC operates from a single 3.3V power supply, simplifying power management in the system. It features TTL-compatible inputs and outputs, making it easy to interface with other digital components. The device is available in a TQFP (Thin Quad Flat Pack) package, which provides a compact footprint for space-constrained applications. This SRAM is designed to provide reliable data storage and retrieval in demanding environments. The 256K x 36 organization allows for efficient storage and processing of data. The high-speed access time ensures minimal latency in data access, which is critical for real-time applications. Due to it being an End-Of-Life product, consider obsolescence management when choosing this component for new designs.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess