EN
  • EN
  • DE

AS7C33512NTD36A-166TQI

Part No AS7C33512NTD36A-166TQI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 3.3V 512K x 32/36 Pipelined SRAM with NTD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147539-AS7C33512NTD36A-166TQI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C33512NTD36A-166TQI CAD Model

Description

The AS7C33512NTD36A-166TQI is a high-speed, low-power synchronous SRAM (Static Random Access Memory) from Alliance Memory. It features a 3.3V power supply and is organized as 32M x 36 bits. Designed for applications that demand high bandwidth and fast access times, this SRAM is suitable for a wide range of data-intensive tasks. Its end-of-life status requires careful consideration for new projects.

Applications:

  • Networking Equipment: High-speed buffering and data storage in routers, switches, and network interfaces.
  • Telecommunications: Used in communication systems requiring fast data access and processing.
  • Data Acquisition Systems: Employed in data logging and acquisition applications where speed is critical.
  • Image Processing: Frame buffering and image data storage in imaging systems.
  • Military and Aerospace: Suitable for high-reliability applications requiring fast memory access.

Features:

  • High-Speed Operation: 166 MHz clock frequency enables fast data transfers.
  • 32M x 36 Organization: Provides a large memory capacity with a wide data bus.
  • Synchronous Operation: Operates with a clock signal for precise timing control.
  • Low Power Consumption: Designed for efficient power usage in high-performance systems.
  • 3.3V Power Supply: Compatible with standard 3.3V logic levels.

Benefits:

  • Enhanced System Performance: Fast clock speed and large memory capacity improve overall system throughput.
  • Efficient Data Handling: Synchronous operation ensures precise data transfers and control.
  • Reduced Power Consumption: Low power design extends battery life in portable applications.
  • Simplified Integration: Standard voltage levels and packaging simplify system design.
  • High Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The AS7C33512NTD36A-166TQI is typically packaged in a TQI (Thin Quad Flatpack) package. When designing with this SRAM, it is essential to follow the manufacturer's recommended operating conditions, timing specifications, and signal integrity guidelines. Due to its end-of-life status, it is imperative to investigate alternative devices for new projects. Potential replacement devices should be carefully evaluated for pin-to-pin compatibility, performance characteristics, and power requirements to ensure a seamless transition.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2345 $62.8140
27+ $4.2943 $115.9461
42+ $4.1603 $174.7326
58+ $4.0263 $233.5254
75+ $3.8924 $291.9300
100+ $3.4893 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess