The AS7C34096-20JI is a high-performance CMOS Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. It is organized as 512K x 8 bits and is designed for applications requiring fast access times.
Applications
- High-speed cache memory
- Networking equipment
- Industrial control systems
- Medical devices
- Telecommunications
Features
- Fast access time: 20 ns
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in various package options
- Operating temperature range: -40°C to +85°C
Benefits
- Improves system performance with quick data access.
- Reduces power consumption for energy-efficient applications.
- Simplifies system design with a single voltage requirement.
- Enables easy integration with existing TTL logic.
- Offers flexibility with various packaging options.
- Ensures reliable operation across a range of temperatures.
Additional Details
The AS7C34096-20JI utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It supports standard asynchronous SRAM operation, including read, write, and chip enable functions. Due to its END-OF-LIFE status, checking the current availability and replacement options from Alliance Memory is crucial. The datasheet provides detailed timing specifications, power consumption data, and package dimensions for proper design and implementation.