EN
  • EN
  • DE
  • IT

AS7C34096A-12JCN

Part No AS7C34096A-12JCN
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description IC SRAM 4MBIT 12NS 36SOJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Access Time 12ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 36-SOJ
Win Source Part Number 010260-AS7C34096A-12JCN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 19
Ultra Librarian 3D Model Ultra Librarian AS7C34096A-12JCN CAD Model

Description

AS7C34096A-12JCN - High-Speed CMOS SRAM

The AS7C34096A-12JCN is a high-performance CMOS Static Random Access Memory (SRAM) that offers efficient, low-power storage solutions for electronic circuits. Designed for speed, reliability, and ease of use, this SRAM excels in demanding applications.

Key Features and Benefits

  • High Speed: Access times as low as 12 ns, catering to high-speed applications.
  • Low Power Consumption: Optimized for low-power usage in various modes, including standby.
  • Wide Operating Voltage: Compatible with a broad range of voltage levels, enhancing usability in different setups.
  • Industry-Standard Pin Configuration: Facilitates easier integration into existing systems.

Applications

  • Microprocessor Systems
  • Cache Memory
  • Switching Systems
  • Networking Equipment

This SRAM is an excellent choice for projects requiring dependable memory with high bandwidth and low latency.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 54TSOP
Lowest to $115.4875
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $36.9174
Cypress Semiconductor Corp
IC SRAM 4.5MBIT 100MHZ 100TQFP
Lowest to $10.9568
Cypress Semiconductor Corp
IC NVSRAM 1MBIT 45NS 32SOIC
Lowest to $34.1974
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $12.9983
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $6.1579
Cypress Semiconductor Corp
4-Mbit (256K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $10.9200

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess