EN
  • EN
  • DE
  • IT

AS7C34098A-15JCN

Part No AS7C34098A-15JCN
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description 3.3 V 256 K x 16 CMOS SRAM | IC SRAM 4M PARALLEL 44SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 15ns
Access Time 15ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-BSOJ
Supplier Device Package 44-SOJ
Manufacturer Pack Quantity 16
MSL Level 3 (168 Hours)
Win Source Part Number 709501-AS7C34098A-15JCN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C34098A-15JCN CAD Model

Description

The Alliance Memory, Inc. AS7C34098A-15JCN is a 4Mb (256K x 16) Volatile SRAM that has an access time of 15ns.

  • Technology: Asynchronous
  • Memory Interface: Parallel
  • Package: 44-SOJ
  • Write Cycle Time: 15ns
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 3V to 3.6V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Package Quantity: 16
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 55NS 32SOIC
Lowest to $8.0370
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $125.3175
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791
Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $30.5454
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.4465
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
ISSI, Integrated Silicon Solution Inc
IC SRAM 4MBIT 10NS 44TSOP
Lowest to $12.9983
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $19.4803
Cypress Semiconductor Corp
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 10ns 32-Pin SOJ Tube / IC SRAM 1MBIT 10NS 32SOJ
Lowest to $10.4415

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3398 $63.3980
23+ $5.2021 $119.6483
35+ $5.0393 $176.3755
48+ $4.8764 $234.0672
62+ $4.7136 $292.2432
82+ $4.2261 $346.5402
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess