EN
  • EN
  • DE

AS7C4096A-20JC

Part No AS7C4096A-20JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5.0V 512K x 8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147581-AS7C4096A-20JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS7C4096A-20JC CAD Model

Description

The AS7C4096A-20JC is a high-performance 4-Megabit CMOS Static RAM (SRAM) organized as 256K x 16 bits, manufactured by Alliance Memory, Inc. It is designed for applications requiring relatively fast access times. This part is classified as End-of-Life (EOL) by the manufacturer.

Applications:

  • Networking Equipment: Routers, switches, and network interfaces where fast packet buffering is needed.
  • Embedded Systems: Used in various embedded systems requiring fast and reliable memory.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Test and Measurement Equipment: Utilized in oscilloscopes, logic analyzers, and signal generators.
  • Medical Devices: Integrated into medical imaging equipment and patient monitoring systems for temporary data storage.

Features:

  • Organization: Organized as 256K x 16 bits.
  • Access Time: 20ns access time for relatively fast data retrieval.
  • Supply Voltage: Operates on a single 5V power supply.
  • Package: Available in a 44-pin SOJ (Small Outline J-lead) package, denoted by the 'JC' suffix.
  • TTL Compatible Inputs and Outputs: Easy integration with other TTL-based devices.

Benefits:

  • Increased System Speed: The 20ns access time improves overall system performance in many applications.
  • Easy Integration: TTL-compatible I/O simplifies connecting to other components.
  • Space-Saving: SOJ package allows for compact board designs.
  • Standard Power Supply: Operation at 5V simplifies power supply design in many systems.
  • Reliable Data Storage: Provides reliable SRAM functionality.

Additional Details:

The AS7C4096A-20JC utilizes CMOS technology to achieve its speed and relatively low power consumption. The 44-pin SOJ package provides a standard footprint for surface mount assembly. Given that this part is marked as EOL, careful consideration should be given to availability and replacement options for future designs. Datasheets should be consulted for complete electrical characteristics, timing diagrams, and recommended soldering profiles. Proper decoupling capacitors should be placed near the power supply pins for stable operation. The 5V supply voltage should be verified for compatibility with the system it will be used in. The 'A' in the part number likely indicates a revision or improvement over a previous version.

You May Also Be Interested in

STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.8595 $113.7190
3+ $46.6539 $139.9617
4+ $45.1963 $180.7852
6+ $43.7375 $262.4250
7+ $42.2799 $295.9593
10+ $37.9059 $379.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess