EN
  • EN
  • DE

AS7C4096A-20TI

Part No AS7C4096A-20TI
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5.0V 512K x 8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147582-AS7C4096A-20TI
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C4096A-20TI CAD Model

Description

The AS7C4096A-20TI is a high-performance 4Mb Asynchronous SRAM (Static Random-Access Memory) device manufactured by Alliance Memory, Inc. This SRAM is designed for applications requiring fast access times and low power consumption. Being an end-of-life product, it's typically used in legacy systems or specialized applications where replacements require extensive redesign.

Applications

  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices
  • Test and Measurement Instruments
  • Legacy Computer Systems

Features

  • Fast Access Time: 20ns
  • Low Power Consumption
  • Single 3.3V Power Supply
  • TTL-Compatible Inputs and Outputs
  • Available in various package options (e.g., TSOP)
  • 4,194,304-bit memory organization (524,288 words x 8 bits)

Benefits

  • High-speed data access enhances system performance.
  • Low power consumption extends battery life in portable devices.
  • Easy integration with standard TTL logic circuits.
  • Suitable for applications requiring reliable and fast memory access.
  • Stable performance over a wide temperature range.

Technical Specifications

  • Memory Size: 4Mb (4,194,304 bits)
  • Organization: 524,288 words x 8 bits
  • Access Time: 20ns
  • Supply Voltage: 3.3V ±10%
  • Operating Current: Dependent on frequency and usage patterns.
  • Standby Current: Low standby current for power saving.
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature)
  • Package Type: TSOP

The AS7C4096A-20TI SRAM offers a combination of speed, low power, and reliability, making it suitable for a wide range of embedded systems and high-performance applications. However, given its end-of-life status, new designs should consider alternative memory solutions for long-term availability.

You May Also Be Interested in

Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess