The AS7C4098-12TC is a 4Mb Static Random Access Memory (SRAM) manufactured by Alliance Memory, Inc. It is organized as 512K x 8 bits and features an access time of 12 ns. This SRAM is designed for applications requiring fast data access and reliable storage. This product is classified as END-OF-LIFE.
Applications
- Networking equipment (routers, switches)
- Industrial control systems
- Medical devices
- Test and measurement equipment
- Embedded systems
- Cache memory for processors
Features
- Access time: 12 ns
- Single 5V power supply
- TTL-compatible inputs and outputs
- Available in a 32-pin TSOP package
- Low power consumption
- Fully static operation (no clock or refresh required)
Benefits
- Fast access times for improved system performance.
- Simplified integration due to TTL compatibility.
- Reduced power consumption for battery-operated applications.
- Space-saving TSOP package for compact designs.
- Easy to use – no refresh necessary.
Additional Details
The AS7C4098-12TC SRAM utilizes advanced CMOS technology to achieve its high speed and low power characteristics. Its fully static design simplifies system design and eliminates the need for external refresh circuitry. The 32-pin TSOP package offers a compact footprint suitable for a variety of applications. This SRAM provides a reliable and cost-effective solution for applications needing fast and dependable memory.