EN
  • EN
  • DE

U6264BS2K07LLG1

Part No U6264BS2K07LLG1
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description IC SRAM 64KBIT 70NS 28SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tube/Rail
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Kb (8K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOP
Win Source Part Number 035555-U6264BS2K07LLG1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian U6264BS2K07LLG1 CAD Model

Description

The U6264BS2K07LLG1 is a high-performance CMOS static RAM (SRAM) manufactured by Alliance Memory, Inc. This SRAM device is designed for applications that require fast access times and low power consumption, making it suitable for a wide range of embedded systems, networking equipment, and high-speed computing applications. It offers a cost-effective memory solution with a balance of speed, power efficiency, and reliability.

Applications

  • Embedded Systems: Used as high-speed memory in various embedded systems, including industrial control systems, medical devices, and consumer electronics.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for fast data buffering and processing.
  • High-Speed Computing: Suitable for cache memory and other high-speed data storage applications in computing systems.
  • Digital Signal Processing (DSP): Employed in DSP applications for real-time data processing and storage.
  • Automotive Electronics: Can be used in automotive applications such as engine control units (ECUs) and infotainment systems.

Features

  • High-Speed Access Time: Offers fast access times, typically in the nanosecond range, ensuring quick data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power dissipation.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in system design.
  • Data Retention Capability: Features excellent data retention capability, ensuring data integrity even when power is removed.
  • Available in Various Package Options: Offered in different package options to suit various mounting and space requirements.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance by reducing memory access latency.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Enhanced Data Integrity: Excellent data retention capability ensures data is preserved even during power outages.
  • Design Flexibility: Wide operating voltage range and various package options offer flexibility in system design and integration.
  • Cost-Effective Solution: Provides a cost-effective memory solution without compromising performance or reliability.

Additional Details

The U6264BS2K07LLG1 typically features a 64K x 16-bit organization and operates on a single power supply. It supports standard JEDEC packaging and is available in various temperature grades. The device is designed to meet industry standards for reliability and quality, ensuring long-term performance and stability. The specific speed grade will vary depending on the exact variant.

For detailed specifications and application notes, refer to the manufacturer's datasheet available on the Alliance Memory, Inc. website.

You May Also Be Interested in

Renesas Electronics America
Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit) / SRAM Chip Async Single 3V/3.3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin TSOP-I
Lowest to $82.7465
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.7199
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess