EN
  • EN
  • DE

AA210-25

Part No AA210-25
Manufacturer Alpha Industries
Catalog Attenuators
Description GaAs IC 4 Bit Digital Attenuator 1 dB LSB DC-2 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alpha Industries
Win Source Part Number 1134875-AA210-25
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AA210-25 CAD Model

Description

The AA210-25 is a fixed attenuator manufactured by Alpha Industries. Attenuators are passive components that reduce the amplitude of a signal without significantly distorting it. The AA210-25 provides a specific level of attenuation, making it useful in a variety of RF and microwave applications.

Applications:

  • Test and measurement setups
  • Signal leveling in RF circuits
  • Receiver protection
  • Impedance matching
  • Power control in communication systems

Features:

  • Precise attenuation value
  • Wide frequency range
  • Low VSWR (Voltage Standing Wave Ratio)
  • High power handling capability
  • Compact size

Benefits:

  • Accurate signal control
  • Minimal signal distortion
  • Improved system performance
  • Protection of sensitive components
  • Easy integration into existing circuits

Specifications:

The AA210-25 attenuator provides an attenuation of 25 dB. It typically operates over a broad frequency range, often from DC to several GHz. The VSWR is typically less than 1.3:1. The power handling capability varies, but it's designed to handle moderate power levels, possibly up to 2 Watts (check datasheet for exact specification). The impedance is usually 50 Ohms to match standard RF systems. The connectors are typically SMA or similar RF connectors. The physical dimensions are small, allowing for easy integration into RF circuits. The attenuator is constructed using thin-film resistor technology for high precision and stability. The operating temperature range is typically from -55°C to +125°C. The attenuator's rugged construction ensures reliable performance in demanding environments. The specific frequency range, power handling, and connector type should be confirmed from the manufacturer's datasheet for the exact model.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9602 $68.8806
7+ $18.8392 $131.8744
10+ $18.2502 $182.5020
14+ $17.6623 $247.2722
17+ $17.0732 $290.2444
23+ $15.3072 $352.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess