EN
  • EN
  • DE

MCP1790-3002E/EB

Part No MCP1790-3002E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 70MA 3DDPAK / Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 3-DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 1.3V @ 70mA
Current - Output 70mA
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 210 µA
PSRR 90dB ~ 80dB (100Hz ~ 1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package 3-DDPAK
Base Product Number MCP1790
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1317024-MCP1790-3002E/EB
Ultra Librarian 3D Model Ultra Librarian MCP1790-3002E/EB CAD Model

Description

Microchip Technology MCP1790-3002E/EB High-Voltage Regulator

The MCP1790-3002E/EB from Microchip Technology is a robust, high-voltage, and high-performance linear voltage regulator designed to deliver a stable and reliable power supply in a wide range of automotive and industrial applications. This device is capable of handling input voltages up to 45V while providing a fixed output voltage of 3.0V, which is essential for powering sensitive microcontrollers and other digital circuits requiring precise voltage levels.

Boasting an impressive output current of up to 70mA, the MCP1790-3002E/EB ensures that even demanding low-power devices are well-supplied. Its low dropout voltage ensures efficient operation, minimizing power loss and heat generation even when the input voltage is close to the output voltage. This feature is particularly important in battery-operated systems where energy efficiency is crucial.

The thermal protection and short-circuit protection features of the MCP1790-3002E/EB provide an additional layer of security for your electronic designs. These protective measures safeguard the regulator and connected components from potential damage due to overheating or circuit faults, thereby enhancing the overall reliability and longevity of the system.

The regulator comes in a compact, surface-mountable package, making it an excellent choice for space-constrained applications. Its robust design ensures that it can withstand the harsh conditions commonly encountered in automotive environments, including high temperatures and vibrations.

Key features of the MCP1790-3002E/EB include:

  • High input voltage capability (up to 45V)
  • Stable fixed output voltage of 3.0V
  • Output current of 70mA
  • Low dropout voltage for efficient operation
  • Thermal and short-circuit protection
  • Extended temperature range
  • Compact surface-mount package

Whether you're designing automotive electronics, industrial control systems, or any other application requiring a high-voltage and reliable power source, the MCP1790-3002E/EB from Microchip Technology is an excellent choice that combines performance, protection, and miniaturization.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess