EN
  • EN
  • DE

SMV1413-001

Part No SMV1413-001
Manufacturer Alpha Industries
Description Abrupt Junction Tuning Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alpha Industries
Win Source Part Number 1252240-SMV1413-001
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1413-001 CAD Model

Description

The SMV1413-001 is a hyperabrupt junction varactor diode manufactured by Alpha Industries (now Skyworks Solutions). Varactor diodes, also known as varicap diodes, are semiconductor devices whose capacitance varies with the voltage applied to their terminals. This property makes them useful in voltage-controlled oscillators (VCOs), tunable filters, and other applications where voltage-variable capacitance is required.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used to tune the frequency of oscillators in communication systems.
  • Tunable Filters: Enabling adjustable filter characteristics in radio frequency (RF) circuits.
  • Frequency Multipliers: Generating higher-frequency signals from a lower-frequency source.
  • Phase Shifters: Adjusting the phase of a signal in RF and microwave circuits.
  • Automatic Frequency Control (AFC) Circuits: Maintaining a stable frequency in receivers and transmitters.

Features

  • Hyperabrupt Junction: Provides a large capacitance variation with respect to voltage.
  • Low Series Resistance: Minimizes signal loss and improves performance.
  • High Tuning Ratio: Offers a wide range of capacitance variation for flexible tuning.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Low Reverse Leakage Current: Ensures efficient operation and minimizes power consumption.
  • High Q-Factor: Provides low loss and high performance in resonant circuits.

Benefits

  • Wide Tuning Range: Allows for flexible frequency adjustment in tunable circuits.
  • Improved VCO Performance: Enhances the stability and linearity of voltage-controlled oscillators.
  • Simplified Circuit Design: Reduces the complexity of tunable circuits compared to mechanical tuning methods.
  • Compact Size: Surface mount package enables miniaturization of electronic devices.
  • Increased System Reliability: Provides a robust and reliable tuning solution.

Additional Details

The SMV1413-001 is typically used in VHF and UHF applications. The exact capacitance and tuning range depend on the specific voltage applied. It is crucial to consult the datasheet for detailed electrical characteristics, including the capacitance vs. voltage curve, series resistance, and Q-factor at different frequencies. These parameters are essential for designing circuits that utilize the varactor diode's tuning capabilities effectively. The package type is typically a small outline surface mount package.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess