EN
  • EN
  • DE

AOZ2253EQI-30

Part No AOZ2253EQI-30
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 8A 22QFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8A 22-PowerVFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6.5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 23.8V
Current - Output 8A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 22-PowerVFQFN
Supplier Device Package 22-QFN (4x4)
Base Product Number AOZ2253
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 785-1876-1,785-1876-2,785-1876-6
Standard Package 3,000
Win Source Part Number 1320723-AOZ2253EQI-30
Ultra Librarian 3D Model Ultra Librarian AOZ2253EQI-30 CAD Model

Description

The AOZ2253EQI-30 is a highly efficient and compact synchronous buck regulator from Alpha & Omega Semiconductor (AOS). It is designed for a wide range of applications requiring step-down conversion from a higher voltage to a lower voltage with high efficiency and minimal board space. This regulator integrates a control MOSFET and a synchronous MOSFET into a single package, minimizing external component count and simplifying PCB layout.

Applications

  • Point-of-Load (POL) Regulators: Providing regulated voltage to sensitive components on a PCB.
  • Notebook Computers: Powering core logic and peripherals.
  • LCD Monitors and TVs: Powering internal circuits.
  • Set-Top Boxes: Providing regulated power to various components.
  • Networking Equipment: Powering routers, switches, and modems.
  • Industrial Applications: General purpose DC-DC conversion in industrial settings.

Features

  • Input Voltage Range: 4.5V to 18V operation, allowing for flexibility in power source.
  • Output Voltage Range: Adjustable down to 0.8V, catering to various voltage requirements.
  • Continuous Output Current: Up to 3A, suitable for moderate power applications.
  • High Efficiency: Achieving efficiencies up to 95% under typical operating conditions, reducing heat dissipation and improving overall system performance.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs for synchronous rectification.
  • Fixed Frequency Operation: Operates at a fixed switching frequency (typically around 500kHz), simplifying EMI filter design.
  • Current Mode Control: Provides excellent line and load regulation.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage overshoot and stress on components.
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the regulator in the event of a short circuit, preventing damage.
  • Over-Temperature Protection (OTP): Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Compact Package: Available in a small QFN package for space-constrained applications.

Benefits

  • High Efficiency: Reduces power loss and heat generation, leading to improved system reliability and reduced cooling requirements.
  • Compact Size: Saves valuable board space, allowing for smaller and more densely populated designs.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process and reduce BOM cost.
  • Robust Protection: Over-current, short-circuit, and over-temperature protection ensure reliable operation and prevent damage to the regulator and load.
  • Wide Input Voltage Range: Provides flexibility in power source selection.
  • Adjustable Output Voltage: Allows for customization to meet specific voltage requirements.

Additional Details

The AOZ2253EQI-30 utilizes a current mode control architecture, which provides fast transient response and excellent line and load regulation. The soft-start function ensures a smooth startup, preventing voltage overshoot and stress on components. The integrated protection features, including over-current, short-circuit, and over-temperature protection, ensure reliable operation and prevent damage to the regulator and load. The device is available in a thermally enhanced QFN package, which provides excellent thermal performance and allows for operation at high ambient temperatures. It is RoHS compliant and lead-free.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9618 $51.0068
63+ $1.6097 $101.4111
97+ $1.5594 $151.2618
133+ $1.5091 $200.7103
172+ $1.4588 $250.9136
230+ $1.3079 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess