EN
  • EN
  • DE

AO1718

Part No AO1718
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817184-AO1718
Ultra Librarian 3D Model Ultra Librarian AO1718 CAD Model

Description

The AO1718 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor (AOS). This MOSFET is designed for various power switching and load management applications. Its low on-resistance and high current handling capabilities make it suitable for efficient power conversion and control.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • Backlighting applications
  • Battery management systems

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High drain current (ID) capability
  • Fast switching speed
  • Logic-level gate drive
  • Avalanche rated

Benefits:

  • Efficient power conversion
  • Reduced power loss and heat dissipation
  • Improved system performance
  • Simplified circuit design
  • Enhanced reliability

Additional Details:

The AO1718 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of around 10A, and an on-resistance (RDS(on)) of approximately 12 mΩ at a gate-source voltage (VGS) of 10V. It is commonly available in a SO-8 package. The logic-level gate drive allows it to be easily controlled by microcontrollers and other low-voltage circuits. The fast switching speed minimizes switching losses, contributing to higher efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The AO1718 is used in a wide range of electronic devices, including laptops, smartphones, and power supplies. It provides a combination of performance, efficiency, and reliability for power switching and load management applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess