EN
  • EN
  • DE

AO4435BL

Part No AO4435BL
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817192-AO4435BL
Ultra Librarian 3D Model Ultra Librarian AO4435BL CAD Model

Description

The AO4435BL is a P-channel enhancement mode MOSFET produced by Alpha & Omega Semiconductor. It is designed for use in a variety of power management applications, offering a combination of low on-resistance and fast switching speeds, making it suitable for efficient power control. It is commonly used in portable devices, load switching, and DC-DC converters.

Applications:

  • Load Switching: Used to efficiently control power distribution to various loads within electronic systems.
  • High-Side Switching: Applied to switch power to a load from the positive supply rail.
  • DC-DC Conversion: Implemented in synchronous rectification stages to improve energy conversion efficiency.
  • Power Management in Portable Devices: Well-suited for use in devices such as smartphones, tablets, and laptops.
  • Battery Protection: Can be utilized in battery management systems for over-discharge, over-charge and short circuit protection.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, enhancing efficiency. RDS(on) = 11.5mΩ (VGS = -10V), RDS(on) = 15mΩ (VGS = -4.5V)
  • Fast Switching Speed: Facilitates efficient operation in high-frequency switching applications.
  • Low Gate Charge (Qg): Reduces switching losses and contributes to higher overall efficiency. Qg = 36nC (VGS = -10V)
  • Logic Level Gate Drive: Allows direct control from logic circuits, simplifying the design process.
  • Avalanche Rated: Provides tolerance to transient voltage spikes, improving system reliability and robustness.
  • RoHS Compliant: Meets environmental regulations, ensuring adherence to international standards.
  • Halogen-Free: Aligns with environmental sustainability efforts.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds reduce power dissipation, resulting in increased efficiency.
  • Improved Thermal Performance: Reduced power dissipation results in lower operating temperatures, enhancing system longevity.
  • Simplified Design: Logic-level gate drive streamlines the integration with digital control circuits.
  • Enhanced Reliability: Avalanche rating provides protection against over-voltage events, boosting system robustness.
  • Compact Size: Optimal for use in applications where space is limited.

Additional Details:

The AO4435BL comes in a SO-8 package. It is rated for a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -10.5A. The gate-source voltage (VGS) rating is ±20V. This MOSFET is designed to operate over a temperature range of -55°C to +150°C. The thermal resistance from junction to ambient (RθJA) is typically 62°C/W, while the thermal resistance from junction to case (RθJC) is 25°C/W.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess