EN
  • EN
  • DE

AO4815

Part No AO4815
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Dual P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144809-AO4815
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AO4815 CAD Model

Description

The AO4815 is a P-Channel enhancement mode MOSFET produced by Alpha & Omega Semiconductor. It is designed to provide high efficiency and fast switching, making it ideal for load switching, power management, and DC-DC conversion applications.

Applications:

  • Load Switching: Commonly used in applications where efficient power switching to a load is required.
  • Power Management: Utilized in power management circuits within portable devices, such as smartphones and tablets.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and efficiency.
  • Battery Management Systems: Applied in battery management systems (BMS) for controlling charging and discharging processes.

Features:

  • Low RDS(ON): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.
  • Logic Level Gate Drive: Simplifies interfacing with logic circuits, reducing component count.
  • Small Footprint: Available in a compact SO-8 package, ideal for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental sustainability.

Benefits:

  • High Efficiency: Low RDS(ON) leads to minimal power dissipation, increasing efficiency.
  • Rapid Response: Fast switching capability enables quicker response times in power control.
  • Simplified Circuitry: Logic level gate drive simplifies interfacing, reducing component count and board space.
  • Compact Design: Small SO-8 package facilitates compact and portable designs.
  • Environmentally Sound: RoHS compliance demonstrates a commitment to environmental responsibility.

Technical Specifications:

The AO4815 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of around -6.8A. The RDS(ON) is typically around 26 mΩ at a gate-source voltage (VGS) of -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. It is packaged in an SO-8 package.

The AO4815 is a versatile P-Channel MOSFET that provides a good balance of performance and size, making it suitable for a wide range of power management and switching applications, particularly in portable and space-constrained devices.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess