The AON2701L from Alpha & Omega Semiconductor is a P-Channel enhancement mode MOSFET designed for load switching and power management applications. It utilizes advanced trench technology to provide low on-resistance (RDS(ON)), fast switching speeds, and low gate charge. These features make it suitable for portable devices, battery management systems, and DC-DC converters where efficiency and size are critical.
Applications:
- Load Switching
- Power Management in Portable Devices (Smartphones, Tablets)
- Battery Management Systems
- DC-DC Converters
- Power Adapters
Features:
- Low RDS(ON) - Minimizes conduction losses and improves efficiency
- Low Gate Charge (Qg) - Enables faster switching speeds and reduces switching losses
- Logic Level Gate Drive - Allows direct drive from logic circuits
- Advanced Trench Technology - Provides superior performance
- RoHS Compliant - Environmentally friendly
Benefits:
- Increased Efficiency - Reduced power loss translates to cooler operation and extended battery life.
- Faster Switching - Improved dynamic performance in high-frequency applications.
- Simplified Design - Logic level gate drive reduces the need for complex gate drive circuitry.
- Reliable Performance - Robust design ensures stable operation in demanding environments.
- Environmentally Compliant - Meets environmental regulations for responsible product design.
Additional Details:
The AON2701L features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -4.5A. The static drain-source on-resistance (RDS(ON)) is typically 45 mΩ at VGS = -10V and 70 mΩ at VGS = -4.5V. It is available in a DFN2x2 package, which is small and space-saving. This MOSFET is designed for applications requiring efficient power switching and low power consumption in a compact form factor.
The AON2701L's low RDS(ON) and fast switching capabilities make it ideal for portable devices where efficiency is paramount. Its logic-level gate drive simplifies the design process and reduces component count. The small DFN2x2 package allows for high-density designs. The AON2701L provides a reliable and efficient solution for power management needs in modern electronics.