EN
  • EN
  • DE

AON4604

Part No AON4604
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144974-AON4604
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AON4604 CAD Model

Description

The AON4604 is a P-Channel MOSFET from Alpha & Omega Semiconductor. It is designed for power management and load switching applications, offering a low on-resistance and fast switching speed to enhance efficiency and performance.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to convert voltage levels efficiently.
  • Load Switching: Functions as a switch to control power to various loads in electronic systems.
  • Power Management in Portable Devices: Efficiently manages power distribution in devices like smartphones and laptops.
  • Battery Management Systems (BMS): Helps manage and protect batteries by controlling charge and discharge cycles.
  • Motor Control: Utilized in low-voltage motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency; RDS(on) is typically very low at different gate-source voltage (VGS) levels.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Logic Level Gate Drive: Enables direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance and efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly due to the absence of halogenated substances.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, enhancing system reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Compact Footprint: Available in a small package, saving board space.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The AON4604 is typically available in a surface-mount package like a SO-8. Key specifications include the drain-source voltage (VDS), which specifies the maximum voltage the MOSFET can handle, and the continuous drain current (ID), indicating the maximum current it can carry. The gate threshold voltage (VGS(th)) ensures compatibility with logic-level control signals. The thermal resistance is optimized for efficient heat dissipation. Detailed electrical characteristics, performance curves, and application guidelines can be found in the device's datasheet, allowing engineers to optimize their designs for peak performance. This MOSFET is designed to minimize conduction and switching losses, making it a suitable choice for high-efficiency power management applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3564 $63.3564
3+ $51.9842 $155.9526
4+ $50.3603 $201.4412
5+ $48.7352 $243.6760
7+ $47.1113 $329.7791
9+ $42.2372 $380.1348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess