EN
  • EN
  • DE

AOT15B60D

Part No AOT15B60D
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog IGBTs - Single
Description 600V, 15A Alpha IGBT with Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Series Alpha IGBT
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) @ Vge, Ic 1.8V @ 15V, 15A
Power - Max 167W
Switching Energy 420μJ (on), 110μJ (off)
Input Type Standard
Gate Charge 25.4nC
Td (on/off) @ 25°C 21ns/73ns
Test Condition 400V, 15A, 20 Ohm, 15V
Reverse Recovery Time (trr) 196ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220
Win Source Part Number 1145006-AOT15B60D
Manufacturer Homepage www.aosmd.com
Family Name AOT15B60D
Introduction Date September 23, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOT15B60D CAD Model

Description

The Alpha & Omega Semiconductor Inc. 1145006-AOT15B60D is a part of the Alpha IGBT series.

  • Package: tube
  • Mounting Style: through-hole
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Package: TO-220-3
  • Maximum Power: 167W
  • Reverse Recovery Time (trr): 196ns
  • Current Collector Pulsed (Icm): 60A
  • Switching Energy: 420μJ (on), 110μJ (off)
  • Input Type: standard
  • Gate Charge: 25.4nC
  • Td (on/off) @ 25°C: 21ns/73ns
  • Test Condition: 400V, 15A, 20 Ohm, 15V
  • Category: Discrete Semiconductor Products
  • Manufacturer Homepage: www.aosmd.com
  • Manufacturer Package: TO-220
  • Current Collector (Ic) (maximum): 30A
  • Voltage Collector Emitter Breakdown (maximum): 600V
  • Vce(on) (maximum) @ Vge, Ic: 1.8V @ 15V, 15A
  • Supply and demand status: currently balanced
  • Alternative parts (cross-reference): IXGP12N60CD1SN, HGTP12N60C3D9A, and IXGP12N60C
  • Introduction date: September 23, 2012
  • ECCN: EAR99
  • Country of origin: China
  • Estimated EOL date: 2019

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess