EN
  • EN
  • DE

AOZ2151QI-10

Part No AOZ2151QI-10
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Adj 4A 18QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013720-AOZ2151QI-10
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AOZ2151QI-10 CAD Model

Description

The AOZ2151QI-10 is a compact and highly efficient PMIC (Power Management Integrated Circuit) from Alpha & Omega Semiconductor. It integrates both a linear regulator and a switching regulator, providing a versatile solution for various power management applications. This PMIC is designed to provide stable and efficient power conversion in a small footprint, making it ideal for portable devices and other space-constrained applications.

Applications

  • Portable Devices
  • Solid State Drives (SSDs)
  • Tablet Computers
  • Networking Equipment
  • Point of Load (POL) Regulators

Features

  • Integrated Linear and Switching Regulators
  • High Efficiency
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • Over-Current Protection (OCP)
  • Over-Temperature Protection (OTP)
  • Under-Voltage Lockout (UVLO)
  • Compact QFN Package

Benefits

  • Provides a complete power management solution, reducing the need for multiple discrete components.
  • Ensures minimal power loss, leading to longer battery life in portable devices.
  • Accommodates a wide range of power sources, increasing design flexibility.
  • Allows for precise voltage regulation, optimizing performance for various applications.
  • Protects the device and connected components from damage due to excessive current.
  • Prevents overheating, ensuring reliable operation even under demanding conditions.
  • Shuts down the device when the input voltage is too low, preventing erratic behavior and potential damage.
  • Saves valuable board space, enabling smaller and more compact designs.

Additional Details

The AOZ2151QI-10 combines a high-efficiency switching regulator with a linear regulator to provide a comprehensive power management solution. The switching regulator offers high efficiency and adjustable output voltage, while the linear regulator provides clean and stable power for sensitive loads. The device includes multiple protection features to ensure safe and reliable operation. Its compact QFN package makes it suitable for space-constrained applications.

Technical Specifications:

  • Input Voltage Range: Specified in the datasheet.
  • Output Voltage: Adjustable, range specified in the datasheet.
  • Switching Frequency: Specified in the datasheet.
  • Operating Temperature Range: Specified in the datasheet.
  • Package: QFN

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess