EN
  • EN
  • DE

AOZ5047QIS-01

Part No AOZ5047QIS-01
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Power Drivers - Modules
Description 25V/35A DRMOS QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Power Driver Module 24-PowerTFQFN
Manufacturer Alpha & Omega Semiconductor Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-PowerTFQFN
Family Name AOZ5047
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AOZ5047QIS-01TR, AOZ5047QIS-01CT, Q11343832, AOZ5047QIS-01-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861229-AOZ5047QIS-01
Ultra Librarian 3D Model Ultra Librarian AOZ5047QIS-01 CAD Model

Description

The AOZ5047QIS-01 is a highly integrated power module from Alpha & Omega Semiconductor (AOS). It combines high-side and low-side MOSFETs with a driver IC in a compact QFN package, offering a complete power stage solution for synchronous buck converters.

Applications

  • Notebook computers: Point-of-load regulation for CPU, GPU, and memory power.
  • Desktop computers: Voltage regulation for processors and graphic cards.
  • Game consoles: Power management for core logic and peripherals.
  • Server systems: DC-DC conversion for various server components.
  • Networking equipment: Powering ASICs, FPGAs, and other critical components.

Features

  • Integrated MOSFETs: Includes both high-side and low-side N-channel MOSFETs.
  • High Efficiency: Optimized for high efficiency across a wide load range.
  • Compact QFN Package: Small footprint for space-constrained applications.
  • Input Voltage Range: Typically operates from 4.5V to 18V.
  • Output Voltage Range: Adjustable output voltage for flexible design.
  • Overcurrent Protection (OCP): Provides protection against excessive current draw.
  • Overtemperature Protection (OTP): Protects the device from overheating.

Benefits

  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Improved Efficiency: High efficiency minimizes power losses and reduces heat generation.
  • Reduced Board Space: Compact package allows for smaller and denser designs.
  • Enhanced Reliability: Integrated protection features enhance system reliability.
  • Faster Time-to-Market: Streamlines the design process and accelerates product development.

Additional Details

The AOZ5047QIS-01 typically features a PWM control input for easy integration with standard buck converter controllers. The internal MOSFETs are optimized for low RDS(on) to minimize conduction losses. The module is designed for excellent thermal performance, allowing it to operate at high power levels without overheating. The specific voltage and current ratings should be confirmed in the datasheet. The device operates with a switching frequency of typically up to 1 MHz. The Enable pin allows for easy shutdown of the module for power saving.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess