EN
  • EN
  • DE

FSB52006S

Part No FSB52006S
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type MOSFET
Configuration 3 Phase
Current 2.6A
Voltage 60V
Voltage - Isolation 1500Vrms
Manufacturer Package 23-PowerSMD Module, Gull Wing
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1175881-FSB52006S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSB52006S CAD Model

Description

The FSB52006S is a cutting-edge power semiconductor device manufactured by ON Semiconductor, a leading provider in the industry known for its innovative and reliable products. This particular model is part of the Smart Power Module (SPM) series and is designed to offer a compact, high-efficiency solution for advanced electronic applications.

Key Features:

  • Integrated Design: The FSB52006S integrates multiple components into a single module. This includes IGBTs, diodes, and driver circuitry, which simplifies the overall design and reduces the footprint on the PCB.
  • High-Efficiency: With its advanced IGBT technology, the module ensures low conduction and switching losses, which enhances the overall efficiency of the system it is used in.
  • Thermal Management: The module comes with an optimized thermal design that allows for efficient heat dissipation, thus improving reliability and performance under varying operating conditions.
  • Easy Implementation: The FSB52006S is designed for ease of use, with a built-in bootstrap diode and dedicated high voltage level shifting, which facilitates straightforward implementation into various circuit configurations.
  • Robust Performance: The module is engineered to withstand harsh environments and is characterized by its high ruggedness and durability, making it suitable for industrial applications.

Applications:

The versatility of the FSB52006S allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Motor drives and inverters
  • Power supplies
  • Renewable energy systems like solar inverters and wind turbines
  • UPS systems
  • Industrial automation equipment

In conclusion, the FSB52006S from ON Semiconductor represents a blend of innovation, efficiency, and practicality. It is an excellent choice for designers and engineers looking to enhance system performance while maintaining a compact and reliable design. With its robust construction and integrated features, the FSB52006S is poised to meet the demands of a dynamic and energy-conscious market.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 24MDIP
Lowest to $7.9175
Fairchild/ON Semiconductor
MODULE SPM 500V 5.3A PQFN / IPM MOSFET 500V 5.3A 27-Pin PQFN EP T/R
Lowest to $5.7643
Fairchild/ON Semiconductor
MODULE SPM 1.2KV 10A SPMMC / IPM IGBT 1200V 10A 27-Pin SPMMC Tube
Lowest to $46.2970
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Infineon Technologies
Control Integrated POwer System
Lowest to $11.5556
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Infineon Technologies
IC MOD PWR HYBRID 600V 10A
Lowest to $9.2446
Powerex Inc.
MOD IPM 6-PAC 20A 600V DIP
Lowest to $11.6418
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9762 $63.8096
18+ $6.5446 $117.8028
28+ $6.3402 $177.5256
38+ $6.1356 $233.1528
49+ $5.9311 $290.6239
66+ $5.3175 $350.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess