EN
  • EN
  • DE

I4130

Part No I4130
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-251A
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 723899-I4130
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian I4130 CAD Model

Description

The I4130 is a P-Channel MOSFET from Alpha & Omega Semiconductor (AOS), designed for load switching and power management applications. It offers a low on-resistance (RDS(on)) and is optimized for efficient power switching in battery-powered devices and other applications where power efficiency is critical.

Applications

  • Load Switching: Used for turning power on or off to various loads in portable electronic devices.
  • Battery Management Systems (BMS): Protects batteries from overcharge and over-discharge conditions.
  • Power Management Circuits: Implemented in DC-DC converters, power distribution circuits, and voltage regulators.
  • Portable Devices: Suitable for smartphones, tablets, laptops, and other battery-powered electronics.
  • Solid State Relays (SSR): Used as a switching element in solid state relays.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Small Footprint Package: Available in compact surface-mount packages, saving board space.
  • Low Gate Threshold Voltage (VGS(th)): Enables easy gate drive with low-voltage logic signals.
  • Fast Switching Speed: Provides rapid switching for efficient power conversion.
  • Avalanche Rated: Designed to withstand avalanche breakdown events.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation and extends battery life.
  • Compact Design: Small package allows for high-density board layouts.
  • Ease of Use: Low gate threshold voltage simplifies gate drive requirements.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Versatile Application: Suitable for a wide range of power management and load switching applications.

Additional Details

The I4130 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that depends on the package and thermal conditions, but is typically around -5A. The on-resistance (RDS(on)) is very low, generally in the range of 20 mΩ to 50 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. It's available in surface-mount packages like the TSOP-6 or similar small outlines. This MOSFET is designed to minimize conduction losses and switching losses, making it a suitable choice for high-efficiency power management applications. It also features ESD protection. Because it's avalanche rated, it can withstand certain transient voltage spikes without damage, adding to its robustness. The I4130 is a reliable and efficient P-channel MOSFET well-suited for load switching and power management in portable devices and other power-sensitive applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8898 $63.1184
18+ $6.4738 $116.5284
28+ $6.2717 $175.6076
39+ $6.0695 $236.7105
50+ $5.8674 $293.3700
66+ $5.2599 $347.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess