EN
  • EN
  • DE

WF25S65

Part No WF25S65
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-262F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 728385-WF25S65
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WF25S65 CAD Model

Description

The WF25S65 is a 650V Silicon Carbide (SiC) MOSFET from Alpha & Omega Semiconductor Inc. SiC MOSFETs offer superior performance compared to traditional silicon MOSFETs, especially in high-voltage and high-frequency applications. They are known for their lower switching losses and higher efficiency.

Applications

  • Power Factor Correction (PFC): Improving the power factor in AC-DC power supplies.
  • Solar Inverters: Converting DC power from solar panels to AC power.
  • Electric Vehicle (EV) Chargers: Charging batteries in electric vehicles.
  • Uninterruptible Power Supplies (UPS): Providing backup power in the event of a power outage.
  • High-Voltage DC-DC Converters: Converting DC voltage levels in high-power applications.

Features

  • 650V Breakdown Voltage: Supports high-voltage applications.
  • Silicon Carbide (SiC) Technology: Offers superior performance compared to silicon MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Avalanche Ruggedness: Withstands transient voltage spikes and overvoltage conditions.
  • Low Gate Charge (Qg): Reduces switching losses.
  • RoHS Compliant: Complies with environmental regulations, ensuring lead-free construction.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge reduce power losses, improving overall efficiency.
  • Improved Thermal Performance: Reduced power loss minimizes heat generation, enhancing reliability.
  • Fast Switching: Enables high-frequency operation and reduces the size of passive components.
  • Robustness: High avalanche ruggedness provides protection against voltage transients.
  • Simplified Design: Easier to drive compared to some other SiC MOSFETs.

Additional Details

The WF25S65's gate threshold voltage (VGS(th)) is an important parameter for determining the activation point of the MOSFET. The drain current (ID) rating depends on the operating temperature and cooling conditions. The datasheet provides information on the safe operating area (SOA) to prevent damage. Proper gate drive circuitry is essential for optimizing the performance of the SiC MOSFET. The thermal resistance from junction to case (RthJC) is crucial for calculating the junction temperature and ensuring reliable operation.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9688 $59.9376
5+ $24.5900 $122.9500
8+ $23.8219 $190.5752
11+ $23.0538 $253.5918
13+ $22.2846 $289.6998
18+ $19.9792 $359.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess