EN
  • EN
  • DE

1012409 SL199

Part No 1012409 SL199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description 1012409 SLATE 3000 = 3000 FT  /  9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Package Spool
Cable Type Multi-Conductor
Number of Conductors 9
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.236" (5.99mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Slate
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Computer
Jacket (Insulation) Thickness 0.0350" (0.889mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 1012409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 1012409 SL199-ND,1012409SL199
Standard Package 1,000
Win Source Part Number 1112316-1012409 SL199
Ultra Librarian 3D Model Ultra Librarian 1012409 SL199 CAD Model

Description

The Alpha Wire 1112316-1012409 SL199 is a 1000-foot spool of multi-conductor cable with 9 conductors.

  • Length: 1000-foot
  • Conductors: 9
  • Voltage Rating: 300V
  • Shield Coverage: 100%
  • Conductor Material: Tinned copper
  • Conductor Strand: 7/32
  • Insulation: Poly-Vinyl Chloride (PVC) jacket
  • Jacket Diameter: 0.236 inches (5.99mm)
  • Jacket Thickness: 0.0350 inches (0.889mm)
  • Shield Material: Aluminum
  • Shield Type: Foil
  • Temperature Range: -20°C to 80°C
  • Application: Suitable for use in computers
  • Cross-Reference: 1012409-SL199 and 1012409SL199

You May Also Be Interested in

TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 22AWG BEIGE 1000'
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us
TE Connectivity
55A CABLE/SINGLE WALL
Need more? Email Us
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
Alpha Wire
CABLE 7COND 12AWG BLK SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess