EN
  • EN
  • DE

25379/12-BK199

Part No 25379/12-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description XTRAGUARD2 Revitalized, 25379/12 Black Bulk Ft 18AWG 16/30 12PR Foil Shld
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Wire/Cable Gauge 18 AWG
Wire/Cable Type Multi-Pair
Win Source Part Number 999948-25379/12-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25379/12-BK199 CAD Model

Description

The 25379/12-BK199 is a multi-conductor cable manufactured by Alpha Wire. It is designed for signal and control applications requiring flexibility and durability. The cable consists of multiple insulated conductors within an overall jacket, providing a reliable and organized wiring solution. Its construction allows for easy routing and termination, while offering protection against environmental factors and mechanical stress.

Applications

  • Industrial automation
  • Control panels
  • Robotics
  • Data transmission
  • Process control systems

Features

  • 12 conductors for versatile signal and power transmission.
  • Stranded conductors for increased flexibility and bending capability.
  • PVC insulation provides excellent electrical properties and abrasion resistance.
  • Overall PVC jacket offers protection against moisture, chemicals, and UV radiation.
  • UL and CSA certifications ensure compliance with safety standards.

Benefits

  • Simplified wiring installation with a multi-conductor design.
  • Reliable signal transmission in demanding industrial environments.
  • Extended cable life due to durable construction and protective jacket.
  • Reduced downtime through dependable performance and resistance to environmental factors.
  • Cost-effective wiring solution for a wide range of applications.

Additional Details

The Alpha Wire 25379/12-BK199 multi-conductor cable features 12 stranded conductors, typically constructed of tinned copper for enhanced corrosion resistance and solderability. The PVC insulation provides excellent dielectric strength and resistance to abrasion, while the overall PVC jacket offers protection against moisture, chemicals, oils, and UV radiation. The cable is designed to meet UL and CSA standards, ensuring its suitability for use in a variety of industrial and commercial applications. The specific gauge of the conductors, voltage rating, and temperature rating can be found in the Alpha Wire datasheet for the 25379 series. This cable is frequently used in applications where flexibility and durability are essential, such as in robotics, control panels, and industrial automation equipment. The black jacket color provides easy identification, and the cable's construction allows for easy stripping and termination. It offers a reliable and cost-effective wiring solution for demanding environments. The cable's overall diameter and weight per unit length are also specified in the datasheet, which aids in design and installation planning.

You May Also Be Interested in

TE Connectivity
55PC CABLE / Shielded Multi-Conductor Cable Braid 2Conductors 24AWG 2.33mm 600VAC White Cross Linked Modified Ethylene Tetrafluoroethylene
Need more? Email Us
Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
Alpha Wire
CABLE 7COND 12AWG BLK SHLD 100'
Need more? Email Us
TE Connectivity
55PC CABLE / High Performance Cable Multi
Lowest to $15.6965
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us
TE Connectivity
MULTI-PAIR 2COND 22AWG SHLD
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 22AWG BEIGE 1000'
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess