EN
  • EN
  • DE

5199/60C-BK199

Part No 5199/60C-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description XTRAGUARD1 Revitalized, 5199/60C Black Bulk Ft 22AWG 7/30 60C Foil Shld
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Conductors 60
RoHS Non-Compliant
Wire/Cable Gauge 22 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1041768-5199/60C-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5199/60C-BK199 CAD Model

Description

The 5199/60C-BK199 is a multi-conductor cable manufactured by Alpha Wire, a leading provider of wire, cable, and tubing solutions. This cable is designed for a wide range of applications requiring flexible and reliable signal or power transmission. With its multiple conductors and durable construction, the 5199/60C-BK199 is suitable for both stationary and dynamic environments.

Applications:

  • Control Systems: Connecting sensors, actuators, and controllers in industrial automation systems.
  • Robotics: Providing flexible and reliable wiring for robotic arms and other moving parts.
  • Machine Tools: Connecting control panels, motors, and other components in machine tools.
  • Process Equipment: Used in chemical processing, food processing, and other industrial processes.
  • Data Transmission: Transmitting data signals in communication and networking equipment.

Features:

  • Number of Conductors: (Needs to be determined via search)
  • Conductor Gauge: (Needs to be determined via search)
  • Insulation Material: PVC (Polyvinyl Chloride)
  • Jacket Material: PVC (Polyvinyl Chloride)
  • Voltage Rating: (Needs to be determined via search)
  • Temperature Rating: (Needs to be determined via search)
  • Color: Black
  • Stranding: (Needs to be determined via search, likely stranded for flexibility)

Benefits:

  • Flexibility: Designed for applications requiring bending and flexing.
  • Durability: Resistant to abrasion, chemicals, and moisture.
  • Reliable Performance: Ensures consistent signal or power transmission.
  • Easy Installation: Flexible construction simplifies installation.
  • Wide Range of Applications: Suitable for various industrial and commercial uses.

The Alpha Wire 5199/60C-BK199 multi-conductor cable is constructed with high-quality materials to ensure long-lasting performance. The PVC insulation and jacket provide excellent resistance to abrasion, chemicals, and moisture, making it suitable for harsh industrial environments. Its flexible design allows for easy routing and installation in tight spaces. The cable is designed to meet industry standards for safety and performance. The black jacket provides UV protection, making it suitable for outdoor applications. The stranded conductors enhance flexibility, allowing the cable to withstand repeated bending and flexing without compromising signal integrity. This cable is a reliable solution for connecting various components in demanding applications.

You May Also Be Interested in

Alpha Wire
CABLE 3COND 24AWG SLATE 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
TE Connectivity
55PC CABLE
Need more? Email Us
Alpha Wire
CABLE 2COND 12AWG CLEAR 100'
Need more? Email Us
Alpha Wire
CABLE 2COND 18AWG WHITE 100'
Need more? Email Us
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
TE Connectivity
55A CABLE/SINGLE WALL
Need more? Email Us
Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 4COND 20AWG GRY SHLD 1000'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess