EN
  • EN
  • DE

79258 SL005

Part No 79258 SL005
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description CABLE 4CON 26AWG SLATE SHLD 100' / 4 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 100.0' (30.5m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Alpha Wire
Series EcoFlex®
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 26 AWG
Conductor Strand 7/34
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyphenylene Ether, Modified (mPPE)
Jacket (Insulation) Diameter 0.198" (5.03mm)
Shield Type Foil, Braid
Length 100.0' (30.5m)
Jacket Color Slate
Ratings ISO 10993
Features Biological Compatibility
Voltage 600 V
Temperature Range - Operating -40°C ~ 105°C
Jacket (Insulation) Thickness 0.0350" (0.889mm)
Conductor Insulation Polyphenylene Ether, Modified (mPPE)
Shield Material Suprashield®; Copper, Tinned
Shield Coverage 100%, 70%
Base Product Number 79258
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1341172-79258 SL005
Ultra Librarian 3D Model Ultra Librarian 79258 SL005 CAD Model

Description

The EcoFlex® Multi-Conductor Cable is a high-quality cable manufactured by Alpha Wire.

  • Cable Type: Multiple Conductor
  • Package: Spool
  • Length: 100.0' (30.5m)
  • Number of Conductors: 4
  • Wire Gauge: 26 AWG
  • Voltage: 600 V
  • Shield Type: Suprashield®
  • Shield Material: Copper, Tinned
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 7/34
  • Jacket (Insulation) Material: Polyphenylene Ether, Modified (mPPE)
  • Ratings: ISO 10993
  • Shield Coverage: 100%, 70%
  • Operating Temperature: -40°C ~ 105°C
  • Features: Biologically Compatible

You May Also Be Interested in

Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
TE Connectivity
MULTI-PAIR 2COND 22AWG SHLD
Need more? Email Us
General Cable/Carol Brand
CABLE 25COND 22AWG GRAY 1000'
Need more? Email Us
Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess