EN
  • EN
  • DE

2SJ195-TL-E

Part No 2SJ195-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 995974-2SJ195-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SJ195-TL-E CAD Model

Description

The 2SJ195-TL-E is a high-quality P-channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is known for its efficiency and reliability, making it suitable for a wide range of applications in the electronics sector.

Key Features

  • Device Type: P-channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (Vdss): -60V
  • Current - Continuous Drain (Id) @ 25°C: -2A
  • Rds On (Max) @ Id, Vgs: 1 Ohm @ -1A, -10V
  • Gate Charge (Qg) (Max) @ Vgs: 10nC @ -10V
  • Input Capacitance (Ciss) (Max) @ Vds: 200pF @ -25V
  • Power Dissipation (Pd): 1W
  • Operating Temperature: -55°C ~ 150°C (TJ)
  • Mounting Type: Surface Mount
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Lead Free Status / RoHS Status: Lead free / RoHS Compliant

Applications

The 2SJ195-TL-E is versatile and can be used in various applications due to its high-speed switching capabilities and low on-resistance. It is particularly well-suited for:

  • Power Management
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drive Controllers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The 2SJ195-TL-E MOSFET is built to offer excellent performance stability and is subject to rigorous testing to ensure its durability and longevity under various conditions. With its RoHS compliance, it also adheres to environmental standards, minimizing the ecological footprint.

Availability

This product is available in a standard TO-252-3 package, which is widely accepted in the industry and compatible with automated assembly processes, ensuring ease of integration into various designs. The 2SJ195-TL-E is a testament to ON Semiconductor's dedication to providing advanced solutions that engineers and designers can trust for their critical projects.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess