EN
  • EN
  • DE

AV141-321

Part No AV141-321
Manufacturer Alpha Wire
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1139589-AV141-321
Categories Custom Parts
Manufacturer Alpha Wire
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AV141-321 CAD Model

Description

The Alpha Wire AV141-321 is a wire or cable product manufactured by Alpha Wire. Without detailed specifications, a general description can be provided based on typical Alpha Wire products. Alpha Wire is known for producing high-quality cables and wires for various industrial and electronic applications.

Applications

  • Industrial automation systems
  • Control panels
  • Robotics
  • Data communication systems
  • Electronic equipment wiring

Features

  • High flexibility for easy installation
  • Durable insulation for long-lasting performance
  • Variety of conductor materials (e.g., copper, tinned copper)
  • Flame retardant properties
  • UV resistance for outdoor applications

Benefits

  • Reliable signal transmission
  • Reduced downtime due to cable failure
  • Compliance with industry standards
  • Safe operation in harsh environments
  • Easy identification with color-coded insulation

Additional Details

Alpha Wire products are designed to meet the stringent requirements of industrial and commercial applications. The AV141-321 is likely to be a multi-conductor cable, possibly with shielded or unshielded options, depending on its specific construction. Shielding helps to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring clean signal transmission in noisy environments.

The insulation material used in Alpha Wire cables is typically chosen for its electrical properties, mechanical strength, and resistance to chemicals and temperature extremes. Common insulation materials include PVC, polyethylene, and fluoropolymers.

The conductor material, likely copper or tinned copper, is selected for its conductivity and corrosion resistance. Tinned copper offers enhanced protection against corrosion, making it suitable for use in harsh environments.

While specific details of the AV141-321 require a datasheet, based on Alpha Wire's reputation and product offerings, the AV141-321 most likely provides reliable performance and long-term durability in a wide range of applications. Customers can expect high quality and consistent performance from Alpha Wire products.

Given its potential applications, the AV141-321 would probably be used in situations where flexible, reliable, and durable wiring solutions are required. This includes connections within machinery, control panels, and other industrial equipment where signal integrity and safety are paramount.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess