EN
  • EN
  • DE

G11013/4 NA007

Part No G11013/4 NA007
Manufacturer Alpha Wire
Catalog Spiral Wrap, Expandable Sleeving
Description EXPAND SLEEVING 1.25" X 50' NAT  /  Sleeve X 50.00' (15.24m) Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Alpha Wire
Series FIT® GRP-110
Package Spool
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 2.750" (69.85mm)
Material Polyester, Halogen Free
Color Natural
Length 50.00' (15.24m)
Wall Thickness 0.025" (0.64mm)
Temperature Range - Operating -75°C ~ 125°C
Abrasion Protection Abrasion and Cut Resistant
Environment Protection Corrosion Resistant
Features Fungus Resistant
Base Product Number G11013/4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8546.90.0000
Other Names G11013/4NA007,G11013/4 NA007-ND,GRP-110-1-3/4 NA007
Standard Package 1
Win Source Part Number 1204400-G11013/4 NA007
Ultra Librarian 3D Model Ultra Librarian G11013/4 NA007 CAD Model

Description

The Alpha Wire G11013/4 NA007 is a sleeve type expandable sleeving that is designed for protection against abrasion and cuts. It has a Win Source Part Number of 1204400-G11013/4 NA007 and a length of 50.00 feet (15.24 meters).

  • Category: Spiral Wrap, Expandable Sleeving
  • Alternative Parts Cross-Reference: G11013/4-NA007
  • Material: polyester
  • Halogen-Free: Yes
  • Operating Temperature Range: -75 degrees Celsius to 125 degrees Celsius
  • Fungus Resistant: Yes

You May Also Be Interested in

Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
Alpha Wire
EXPAND SLEEVING 1.25" X 50' NAT / Sleeve X 50.00' (15.24m) Natural
Need more? Email Us
Panduit Corp
Need more? Email Us
Techflex
SLEEVING 1/2" X 100' BLACK
Lowest to $2.5833
TE Connectivity
EXPAND SLEEVE 0.748"X1476' BLK / Sleeve X 1476' (450.00m) Black
Need more? Email Us
HellermannTyton
SLEEVING 1" X 250' ORANGE
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess