EN
  • EN
  • DE

VERSAFLEX-3/4-0-SP

Part No VERSAFLEX-3/4-0-SP
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description EXPAND SLEEVE 0.748"X1476' BLK  /  Sleeve X 1476' (450.00m) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr TE Connectivity Raychem Cable Protection
Series Versaflex
Package Spool
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.748" (19.00mm)
Diameter - Inside, Expanded 1.260" (32.00mm)
Material Polyester (PES)
Color Black
Length 1476' (450.00m)
Temperature Range - Operating -50°C ~ 150°C
Abrasion Protection Abrasion and Cut Resistant
Features Chemical Resistant, Fungus Resistant, Solvent Resistant
Base Product Number VERSAFLEX
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 5808.10.9000
Other Names A105304-ND,VERSAFLEX-3/4-0-SP-450,CH02054001,-VERSAFLEX-3/4-0-SP-SI,A105304,-CH02054001-SI-ND
Standard Package 1
Win Source Part Number 1152309-VERSAFLEX-3/4-0-SP
Ultra Librarian 3D Model Ultra Librarian VERSAFLEX-3/4-0-SP CAD Model

Description

The Versaflex series sleeve is a high-quality product designed for cables and wires management.

  • Win Source Part Number: 1152309-VERSAFLEX-3/4-0-SP
  • Type: Expandable
  • Length: 1476 feet
  • Material: Polyester (PES)
  • Resistance: Resistant to Chemicals, Fungus, and Solvents, Abrasion and Cut-Resistant
  • Non-Expanded Inside Diameter: 0.748 inches
  • Expanded Inside Diameter: 1.260 inches

You May Also Be Interested in

TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Qualtek
HEATSHRINK PVDF 3/16" X 4' CLR / Heat Shrink Tubing, Flexible 0.187" (4.75mm) 2 to 1 Clear 4.00' (1.22m)
Need more? Email Us
TE Connectivity
X2-1.5-0-SP-SM 1=1M / Heat Shrink Tubing, Flexible 0.083" (2.11mm) 2 to 1 Black 3.28' (1.00m)
Need more? Email Us
TE Connectivity
Flexible Flame-Retardant General Purpose Polyolefin Tubing 2: 1 1/4-Inch Red
Lowest to $20.9724
Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
TE Connectivity
HEATSHRINK END CAP BLACK SEALED / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BREAKOUT 2:1 BLK / Heat Shrink Boot, Transition - Breakout, 2:1 Black
Lowest to $144.8952
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess