EN
  • EN
  • DE

NT-1-0-SP-CS7364

Part No NT-1-0-SP-CS7364
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 763829-NT-1-0-SP-CS7364
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT-1-0-SP-CS7364 CAD Model

Description

The NT-1-0-SP-CS7364 is a product from TE Connectivity, a global provider of connectivity and sensor solutions. While specific details on this part number are limited, it is likely a component related to their interconnect or sensor offerings, possibly a connector, terminal, or sensor element tailored for a specific application.

Applications

Due to limited information, potential applications are inferred from TE Connectivity's product range:

  • Industrial automation equipment
  • Aerospace and defense systems
  • Automotive electronics
  • Data communication networks
  • Medical devices
  • Consumer electronics

Features

Without detailed specifications, the features are based on typical characteristics of TE Connectivity components:

  • Reliable Connection: Designed for secure and stable connections.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Compact Design: Optimized for use in space-constrained applications.
  • High Performance: Engineered for optimal signal transmission.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

The benefits are generalized based on typical advantages of TE Connectivity products:

  • Improved System Reliability: Ensures consistent and dependable performance.
  • Reduced Downtime: Minimizes failures and maintenance requirements.
  • Enhanced Safety: Provides secure and safe connections.
  • Optimized Performance: Delivers efficient signal transmission.

Given the lack of specific information about the NT-1-0-SP-CS7364, it is difficult to provide a more detailed description. TE Connectivity is known for producing a wide range of high-quality connectivity and sensor products, so it is reasonable to assume that this component is designed to meet the stringent requirements of its intended application. To obtain precise specifications, it is recommended to consult the official TE Connectivity documentation or contact their customer support. The product is likely designed for industrial or commercial applications where reliable connectivity is crucial. It probably offers durable construction to withstand environmental stressors and ensures optimal signal transmission. The component is likely RoHS compliant, adhering to environmental safety standards. Further investigation using specific TE Connectivity resources is necessary to gather comprehensive details about the features, benefits, and technical specifications of this particular part number.

You May Also Be Interested in

Qualtek
HEATSHRINK 180/58MM-48"
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
Alpha Wire
HEAT SHRINK TUBE 1/2 CLEAR 50'
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
RNF-3000-6/2-4-40MM
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess