EN
  • EN
  • DE

ACM001-021

Part No ACM001-021
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 170436-ACM001-021
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACM001-021 CAD Model

Description

ACM001-021 Electronic Component

ACM001-021 is engineered for optimal efficiency and reliability, suitable for a wide range of electronic applications. Its advanced design ensures superior performance in demanding environments.

  • Applications:
    • Renewable energy systems
    • Telecommunications equipment
    • Embedded systems
  • Features and Benefits:
    • Enhanced durability
    • Minimal maintenance required
    • Eco-friendly with low energy usage
  • Additional Details:
    • Operating voltage: 3V to 12V
    • Temperature range: -20°C to 70°C
    • Package: DIP

You May Also Be Interested in

CISCO
Need more? Email Us
AMIS
Lowest to $17.6472
NXP / Nexperia
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
OKI/Metcal
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess