EN
  • EN
  • DE

RH02B1CW3X

Part No RH02B1CW3X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294409-RH02B1CW3X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH02B1CW3X CAD Model

Description

The RH02B1CW3X is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electro-mechanical devices that convert mechanical rotation into an electrical signal. This signal can be used to determine the angular position or speed of a rotating shaft. This component is designed for various applications that require precise rotational input.

Applications

  • Automotive Systems: Used in car navigation systems for menu selection, volume control, and zoom functions.
  • Consumer Audio Equipment: Found in stereos, amplifiers, and mixing consoles for volume control, track selection, and tone adjustment.
  • Industrial Control Panels: Integrated into machinery control interfaces for precise parameter adjustments and machine operation control.
  • Medical Equipment: Used in diagnostic devices and therapeutic instruments for accurate setting adjustments.
  • Robotics: Provides feedback on joint positions in robotic arms and other automated systems.

Features

  • Compact Size: Designed for applications with limited space requirements.
  • High Durability: Built to withstand frequent use and harsh operating conditions.
  • Precise Output Signal: Delivers accurate and consistent electrical signals for reliable measurements.
  • Long Rotational Life: Ensures prolonged use and minimizes the need for frequent replacements.
  • Multiple Output Options: Available with different pulse counts per revolution (PPR) to match various application needs.

Benefits

  • Improved User Interface: Offers a smooth and intuitive control experience for operators.
  • Enhanced System Accuracy: Enables precise control and reliable feedback in rotational systems.
  • Reduced Maintenance: High reliability and long life contribute to lower maintenance costs.
  • Simplified Integration: Compact size and varied output options facilitate easy incorporation into existing systems.
  • Increased System Efficiency: Accurate feedback allows for optimized control and improved performance.

Additional Details

The specific technical specifications for the RH02B1CW3X, including pulse counts per revolution (PPR), detent torque, and operating temperature range, are available in the official ALPS Electric datasheet. Consulting the datasheet is essential to ensure the encoder meets the precise requirements of the application. The encoder typically features a rotating shaft, and its electrical output is generally a quadrature signal, providing information about both the direction and magnitude of rotation. Be sure to check the datasheet for pinout information and proper electrical connection guidelines.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess