EN
  • EN
  • DE

RH03A3CS4X

Part No RH03A3CS4X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294426-RH03A3CS4X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03A3CS4X CAD Model

Description

The RH03A3CS4X is a rotary potentiometer from ALPS Electric designed for precise manual control in various electronic devices. It's engineered with a carbon composition resistive element, offering a balance between performance and cost-effectiveness. Its construction makes it suitable for applications requiring frequent adjustments and a smooth user experience.

Applications

  • Audio amplifiers (volume and tone controls)
  • Mixing consoles (channel level adjustments)
  • Lighting dimmer switches (brightness control)
  • Industrial machinery (speed and position control)
  • Musical instruments (effect parameter adjustments)

Features

  • Carbon composition resistive element: Ensures smooth and consistent resistance change.
  • Compact size: Allows for easy integration into a variety of devices.
  • Robust construction: Designed to withstand frequent use and handling.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.
  • Precise adjustment: Provides accurate control over the desired parameter.

Benefits

  • Smooth control: Offers a user-friendly experience with minimal noise or distortion.
  • Easy installation: Simplifies the design and assembly process.
  • Long lifespan: Provides reliable performance over extended periods.
  • Cost-effective: Offers a balance between performance and price.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The RH03A3CS4X typically features a specific total resistance value (e.g., 10kΩ, 50kΩ) and tolerance, which are crucial parameters when selecting a potentiometer for a particular application. The datasheet will also specify the power rating, which indicates the maximum power the potentiometer can dissipate without damage. The rotational life, often measured in cycles, defines the expected lifespan under typical operating conditions. Its use of a carbon resistive element allows for a compact design and good linearity. This potentiometer is well-suited for applications where manual control and precise adjustments are required. ALPS Electric's reputation for quality ensures reliable performance and long-term durability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess