EN
  • EN
  • DE

RH03ADC53X

Part No RH03ADC53X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294437-RH03ADC53X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03ADC53X CAD Model

Description

The RH03ADC53X is a rotary encoder manufactured by ALPS Electric. Rotary encoders are electromechanical devices that convert rotational mechanical motion into digital signals. These signals can then be used to determine the position, speed, and direction of rotation, making them essential components in a wide array of applications.

Applications

  • Automotive control panels: For controlling audio volume, navigation systems, and climate control.
  • Industrial machinery: Used in robotics, CNC machines, and other automated equipment for precise positioning and control.
  • Consumer electronics: Integrated into devices like audio receivers, mixing consoles, and multimedia players for user interface control.
  • Medical equipment: Employed in devices such as diagnostic equipment and surgical tools for accurate adjustments.
  • Testing and measurement instruments: Utilized in oscilloscopes, signal generators, and spectrum analyzers for parameter adjustments.

Features

  • Rotary Input: Provides a rotary input mechanism for user interaction or automated control.
  • Digital Output: Outputs digital signals representing the amount and direction of rotation.
  • Compact Size: Designed to fit in space-constrained applications.
  • High Reliability: Built to withstand frequent use and harsh environments.
  • Incremental Encoding: Uses incremental encoding to provide relative position information.

Benefits

  • Precise Control: Allows for precise and accurate control of various parameters.
  • User-Friendly Interface: Provides a tactile and intuitive way for users to interact with devices.
  • Durable and Long-Lasting: Ensures reliable performance over a long lifespan.
  • Versatile Applications: Can be used in a wide range of applications across different industries.
  • Easy Integration: Simple to integrate into existing systems due to its digital output and standardized interface.

Further details, such as specific electrical characteristics (voltage, current), mechanical characteristics (torque, rotational life), and output resolution (pulses per revolution), would require access to the specific datasheet for the RH03ADC53X. These parameters determine the encoder's suitability for particular applications. Understanding the detent mechanism, if any, and the rotational torque is also crucial for product integration and user experience.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess