EN
  • EN
  • DE

RH03AEC13X

Part No RH03AEC13X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294449-RH03AEC13X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH03AEC13X CAD Model

Description

The RH03AEC13X is a rotary potentiometer manufactured by ALPS Electric. Rotary potentiometers like the RH03AEC13X are electromechanical devices that vary electrical resistance when their shaft is rotated. These devices are commonly used for controlling volume, brightness, position, and other adjustable parameters in electronic circuits and systems.

Applications

  • Audio Equipment: Volume control in amplifiers, mixers, and receivers.
  • Consumer Electronics: Brightness and contrast adjustment in displays, and control settings in appliances.
  • Automotive Electronics: Control knobs for in-car entertainment systems, climate control, and instrument panel dimmers.
  • Industrial Control: Position feedback in control systems, and adjustment knobs on equipment.
  • Musical Instruments: Parameter control in synthesizers, effects processors, and mixing consoles.

Features

  • Rotary Adjustment: Provides a smooth and continuous adjustment of resistance via shaft rotation.
  • Compact Size: Designed for space-constrained applications, offering easy integration into various devices.
  • Durable Construction: Built to withstand frequent use and offer long-term reliability.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.
  • Carbon Composition Element: Provides good linearity and low noise.

Benefits

  • Precise Control: Allows for accurate adjustment of parameters in electronic circuits.
  • User-Friendly Interface: Provides a simple and intuitive method for controlling device settings.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Reliable Performance: Ensures consistent and dependable operation over its lifespan.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Additional Details

The RH03A series generally features a total rotational angle around 300 degrees. Resistance values can vary based on the specific model, but are often available from 1kΩ to 1MΩ. The power rating is typically around 0.05W. The part is RoHS compliant. Further datasheet details would be required to get precise specifications.

You May Also Be Interested in

AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess