EN
  • EN
  • DE

RK09L12405KA/DL

Part No RK09L12405KA/DL
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295509-RK09L12405KA/DL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RK09L12405KA/DL CAD Model

Description

The RK09L12405KA/DL is a rotary potentiometer manufactured by ALPS Electric. It's a compact and versatile component commonly used for adjusting resistance in electronic circuits. This particular model belongs to the RK09L series, known for its small size and reliable performance.

Applications

  • Audio equipment: Volume control in amplifiers, mixers, and audio interfaces.
  • Consumer electronics: Brightness and contrast adjustment in TVs and monitors.
  • Industrial controls: Setting parameters in machinery and equipment.
  • Gaming peripherals: Controlling sensitivity and other settings in joysticks and controllers.
  • Musical instruments: Adjusting tone and other parameters in synthesizers and effects pedals.

Features

  • Compact size: Ideal for applications where space is limited.
  • Carbon film element: Provides smooth and consistent resistance adjustment.
  • Through-hole mounting: Easy to install on printed circuit boards (PCBs).
  • Rotary actuator: Allows for precise and intuitive control.
  • Linear taper: Provides a consistent change in resistance as the potentiometer is rotated.

Benefits

  • Precise control: Enables fine-tuning of resistance in electronic circuits.
  • Reliable performance: Ensures consistent and dependable operation.
  • Easy integration: Simplifies the design and manufacturing process.
  • Long lifespan: Provides years of reliable service.
  • Cost-effective solution: Offers excellent value for the performance it provides.

Additional Details

The RK09L12405KA/DL features a resistance value, specified by ALPS, which can be found in the datasheet. The datasheet also provides detailed mechanical drawings and electrical specifications. It has a standard shaft length suitable for a wide range of applications. The operating temperature range is also specified in the datasheet. The 'DL' likely indicates specific packaging or other minor variations in the part's configuration. Consult the datasheet for exact specifications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess