EN
  • EN
  • DE

ADSP-21060LABZ-160

Part No ADSP-21060LABZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 225-BBGA
Manufacturer Package 225-PBGA
Win Source Part Number 1142152-ADSP-21060LABZ-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21060L
Introduction Date December 10, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21060LABZ-160 CAD Model

Description

The ADSP-21060LABZ-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the ADSP-2106x family, also known as SHARC® processors, which are well-known for their exceptional computational power and speed, making them ideal for a variety of audio, video, and signal processing applications.

Key Features

  • High Clock Speed: The ADSP-21060LABZ-160 operates at a clock speed of 160 MHz, providing rapid processing capabilities required for demanding applications.
  • Large On-Chip Memory: It comes with a large on-chip static RAM, enabling efficient data management and high-speed computations without the need for external memory components.
  • Flexible Architecture: The processor features a highly parallel architecture with a 32-bit word size, allowing for simultaneous execution of multiple operations.
  • Floating-Point Processing: Equipped with floating-point arithmetic units, this DSP can handle complex mathematical computations with precision.
  • Integrated I/O Processing: It includes a variety of integrated peripherals for input/output processing, which simplifies system design and reduces the need for additional components.

Applications

The ADSP-21060LABZ-160 is designed for high-end applications that require intensive signal processing. It is widely used in:

  • Professional and consumer audio systems
  • Advanced video processing equipment
  • Medical imaging devices
  • Industrial control systems
  • Telecommunications infrastructure

Technical Specifications

Parameter Value
Clock Speed 160 MHz
On-Chip Memory Large SRAM
Architecture 32-bit Parallel
Arithmetic Units Floating-Point
Integrated Peripherals Various I/O

Ordering Information

The ADSP-21060LABZ-160 is available for order under the part number ADSP-21060LABZ-160. For detailed information on pricing, availability, and shipping options, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,462.6866 $4,462.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess