EN
  • EN
  • DE

RK12L1230C4E

Part No RK12L1230C4E
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295516-RK12L1230C4E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK12L1230C4E CAD Model

Description

The RK12L1230C4E is a rotary potentiometer manufactured by ALPS Electric. As a member of the RK12 series, it is characterized by its compact form factor and wide applicability across various electronic devices. This potentiometer serves to adjust resistance within a circuit, offering variable control for a spectrum of parameters.

Applications

  • Audio Systems: Frequently utilized in audio equipment such as amplifiers, receivers, and mixers, enabling precise volume control.
  • Consumer Electronics: Integrated into a diverse range of consumer devices including TVs, radios, and media players, allowing users to adjust brightness, contrast, and other settings.
  • Industrial Automation: Employed in industrial control panels to regulate parameters like motor speed, temperature, and pressure within automated systems.
  • Gaming Devices: Incorporated into gaming peripherals such as joysticks and gamepads, providing users with customizable sensitivity and control settings.
  • Lighting Management: Applied in lighting control systems to adjust the intensity and color temperature of light sources.

Features

  • Compact Footprint: Facilitates seamless integration into space-constrained electronic devices.
  • Carbon Composition: Delivers smooth and consistent resistance adjustment.
  • Through-Hole Design: Enables straightforward installation onto printed circuit boards (PCBs).
  • Rotary Adjustment: Offers intuitive and precise manual control.
  • Linear Response: Provides a uniform change in resistance throughout the adjustment range.

Benefits

  • Accuracy: Allows for precise adjustment of resistance values within electronic circuits.
  • Dependability: Ensures consistent and reliable performance over extended periods.
  • Streamlined Integration: Simplifies the design and manufacturing processes for electronic devices.
  • Longevity: Provides a prolonged service life with minimal performance degradation.
  • Cost-Efficiency: Delivers excellent value in terms of performance and reliability.

Additional Details

The RK12L1230C4E features a specific resistance rating, thoroughly detailed within the ALPS Electric datasheet. This comprehensive datasheet also encompasses detailed mechanical specifications and electrical characteristics vital for correct implementation. The suffix designation 'C4E' likely refers to distinct characteristics, which can include shaft style, packaging specifications, or unique terminal configurations. Essential operating parameters, such as the specified temperature range, can also be found within the official datasheet. Consultation of the ALPS Electric datasheet is crucial for access to complete and precise specifications.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess