EN
  • EN
  • DE

SKQGAFE010

Part No SKQGAFE010
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Description TACT SwitchTM 5.2X5.2mm Low-profile (SMD)Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Current Rating (Max) 0.05(A)
Mounting Style SMD/SMT
Body Orientation Straight
Packaging Tape and Reel
Voltage Rating (VDC) 12(V)
Operating Force 0.98(N)
Actuator Style Button
Switch Function Configuration N.O.
Illumination Type Not Required
Product Length (mm) 6.4(mm)
Product Depth (mm) 5.2(mm)
Product Height (mm) 1.5(mm)
Ground Terminal No
Terminal Type Gull Wing
Pole Throw Configuration SPST
Win Source Part Number 046917-SKQGAFE010
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKQGAFE010 CAD Model

Description

ALPS ELECTRIC's 046917-SKQGAFE010 is a medium-popularity electronic component available @ Win Source.

  • Mounting Style: SMD/SMT
  • Voltage Rating: 12(V)
  • Product Length: 6.4(mm)
  • Product Depth: 5.2(mm)
  • Product Height: 1.5(mm)
  • Terminal Type: Gull Wing
  • Operating Force: 0.98(N)
  • Actuator Style: Button
  • Pole Throw Configuration: SPST
  • Switch Function Configuration: N.O.
  • Illumination Type: Not Required
  • Ground Terminal: No

You May Also Be Interested in

Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1023 $50.1270
1,195+ $0.0840 $100.3800
1,850+ $0.0813 $150.4050
2,545+ $0.0787 $200.2915
3,290+ $0.0761 $250.3690
4,400+ $0.0682 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,914 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess