EN
  • EN
  • DE

UCSE2-140A

Part No UCSE2-140A
Manufacturer ALPS Electric
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841282-UCSE2-140A
Ultra Librarian 3D Model Ultra Librarian UCSE2-140A CAD Model

Description

The ALPS Electric UCSE2-140A is a detector switch designed for various electronic applications. This switch is characterized by its compact size and reliable performance. Detector switches are generally used to sense position or presence, making them suitable for a wide array of applications.

Applications:

  • Detection of lid closure in laptops and other portable devices.
  • Sensing the position of moving parts in printers and other office equipment.
  • Confirmation of door closure in appliances.
  • Detection of media presence in optical drives.
  • Position detection in automotive systems.
  • General purpose position detection in industrial equipment.
  • Security systems to detect tampering or unauthorized access.

Features:

  • Compact size: Allows for easy integration into space-constrained designs.
  • High reliability: Provides consistent and dependable performance.
  • Snap-action mechanism: Ensures precise and repeatable switching.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Low operating force: Requires minimal force for activation.
  • Long lifespan: Designed for extended use.

Benefits:

  • Accurate position detection: Provides reliable sensing of movement or presence.
  • Simplified design: Easy to integrate into existing circuits.
  • Improved system reliability: Enhances the robustness of electronic products.
  • Reduced manufacturing costs: Facilitates automated assembly.
  • Long-term durability: Ensures continued performance over time.
  • Enhanced user experience: Provides consistent and reliable operation.

Additional Details:

Due to limited publicly available detailed specifications, specific electrical characteristics such as contact resistance, operating voltage, and current rating are not readily accessible. Please consult the official ALPS Electric documentation for detailed specifications. The UCSE2-140A is designed for surface mount assembly, which aids automated manufacturing processes. Given the switch's function, proper debouncing techniques may be required in digital circuits to prevent false triggering.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess