EN
  • EN
  • DE
Part No AB1
Manufacturer Altech corporation
Catalog Configurable Switch Components - Body
Description SWITCH UNITPB BOOTED 30 MM NON I / Configurable Switch Body Pushbutton, Round Non-Illuminated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Configurable Switch Components - Body
Mfr Altech Corporation
Package Bulk
Product Status Active
Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Round
(Select First, Then Apply Filters) Compatible Series Altech, 30mm
Panel Cutout Dimensions 30.5mm (Round)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 552345-AB1
Ultra Librarian 3D Model Ultra Librarian AB1 CAD Model

Description

The 552345-AB1 is a momentary pushbutton switch component designed for use in configurable switches.

  • Actuator: Round Pushbutton
  • Illumination: Non-Illuminated
  • Contact Block Compatibility: Requires Contact Block(s), Compatible with Altech's 30mm series
  • Panel Cutout: 30.5mm
  • Package: Bulk
  • Standard Package: 1 pcs
  • Manufacturer: Altech Corporation
  • Product Status: Active
  • REACH: Not affected
  • ECCN: EAR99
  • California Prop 65: Compliant
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6227 $58.4908
10+ $11.9981 $119.9810
15+ $11.6232 $174.3480
21+ $11.2482 $236.2122
27+ $10.8733 $293.5791
36+ $9.7484 $350.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess