EN
  • EN
  • DE

EP20K200EQI240-2X

Part No EP20K200EQI240-2X
Manufacturer Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1101+
Reference case QFP
Manufacturer Altera
Manufacturer Homepage www.altera.com
Win Source Part Number 723390-EP20K200EQI240-2X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP20K200EQI240-2X CAD Model

Description

The EP20K200EQI240-2X is a member of the APEX 20K family of Programmable Logic Devices (PLDs) from Altera. The APEX 20K devices are designed for high-density logic integration and are based on a look-up table (LUT) architecture, providing a flexible and efficient platform for implementing complex digital circuits.

Applications:

  • Telecommunications: Implementing custom logic for signal processing, routing, and switching.
  • Networking: Designing high-speed network interfaces and data processing engines.
  • Industrial control: Implementing control logic for industrial automation systems.
  • Data processing: Accelerating data processing algorithms in embedded systems.
  • Image processing: Implementing image processing pipelines for video processing applications.

Features:

  • 200,000 system gates: Provides high logic density for complex designs.
  • 8,192 logic elements (LEs): Each LE consists of a 4-input LUT, a programmable flip-flop, and carry chain logic.
  • Embedded system blocks (ESBs): Provide on-chip memory and dedicated multipliers for enhanced performance.
  • Phase-locked loops (PLLs): Allow for flexible clock management and frequency synthesis.
  • 240-pin EQFP package: Provides a large number of I/O pins for interfacing with external devices.
  • MultiVolt I/O interface: Supports various I/O standards for flexible system integration.

Benefits:

  • High performance: The LUT-based architecture and embedded system blocks enable high-speed operation.
  • Flexible design: The programmable nature of the device allows for easy modification and adaptation of designs.
  • Reduced system cost: Integrated memory and multipliers reduce the need for external components.
  • Fast time-to-market: The use of PLDs allows for rapid prototyping and development cycles.

Additional Details:

The EP20K200EQI240-2X is a versatile PLD suitable for a wide range of applications requiring high logic density and performance. The device is typically programmed using Altera's Quartus II software, which provides a comprehensive design environment for logic synthesis, placement, and routing. The APEX 20K family also supports in-system programming (ISP), allowing for easy updates and modifications to the device's configuration after it has been installed in the system. The "-2X" suffix indicates a specific speed grade or feature set within the EP20K200EQI240 series. Datasheets provided by Altera contain the precise electrical characteristics and operational constraints of this device.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess