EN
  • EN
  • DE

EP4CGX30CF23C8N

Part No EP4CGX30CF23C8N
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 290 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Altera
Status Active
Number of LABs/CLBs 1840
Number of Logic Elements/Cells 29440
Total RAM Bits 1105920
Number of I/O 290
Supply Voltage - Operating 1.16 V to 1.24 V
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TJ)
Case / Package 484-FBGA (23x23)
Win Source Part Number 1036610-EP4CGX30CF23C8N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EP4CGX30CF23C8N CAD Model

Description

The EP4CGX30CF23C8N is a member of the Cyclone IV GX family of Field Programmable Gate Arrays (FPGAs) from Altera (now Intel). These FPGAs are designed to provide a low-cost, low-power solution for a wide range of applications. The Cyclone IV GX family incorporates transceivers for high-speed serial connectivity, making them suitable for applications requiring data transfer rates of several gigabits per second.

Applications

  • Motor Control
  • Video Processing
  • Industrial Automation
  • Test and Measurement Equipment
  • Communication Systems
  • Medical Imaging
  • Automotive Systems

Features

  • 30,000 Logic Elements (LEs): Provides a significant amount of programmable logic for implementing complex digital circuits.
  • Embedded Transceivers: Supports high-speed serial communication protocols like PCI Express, Gigabit Ethernet, and CPRI.
  • Low Power Consumption: Optimized for power-sensitive applications.
  • Embedded Memory Blocks: Includes on-chip memory for data storage and processing.
  • DSP Blocks: Contains dedicated digital signal processing blocks for efficient signal processing algorithms.
  • Flexible I/O Interface: Supports a variety of I/O standards and voltages.
  • Fine-Grain Architecture: Enables efficient utilization of logic resources.
  • Clock Management: Provides flexible clock generation and distribution capabilities.
  • Configuration Options: Supports various configuration methods, including JTAG and external memory.

Benefits

  • Cost-Effective Solution: Provides a low-cost FPGA solution for a wide range of applications.
  • High Performance: Delivers high performance with its logic elements, transceivers, and DSP blocks.
  • Low Power Consumption: Reduces power consumption, making it suitable for portable and battery-powered devices.
  • Design Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Faster Time-to-Market: Enables rapid prototyping and development of custom hardware solutions.
  • Integration: Allows the integration of multiple functions into a single device, reducing board space and cost.

Additional Details

The EP4CGX30CF23C8N is packaged in a 239-pin FineLine BGA (FBGA) package. The 'C8' in the part number indicates the speed grade. The FPGA is configured using an external configuration device or via JTAG. The transceivers typically support data rates up to 3.125 Gbps. The device supports various memory interfaces, including DDR2 and DDR3. The operating temperature range is typically 0°C to 85°C. Altera's Quartus Prime software is used for design entry, simulation, and synthesis. The software provides tools for place and route, timing analysis, and power analysis. Example applications include video processing, image processing, and high-speed data acquisition. The FPGA is commonly used in industrial control systems, communication equipment, and medical devices.

The Cyclone IV GX family provides a versatile platform for implementing a wide range of custom hardware solutions. The EP4CGX30CF23C8N offers a balance of performance, cost, and power consumption, making it an ideal choice for many applications.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess