EN
  • EN
  • DE

EPCS16S18N

Part No EPCS16S18N
Manufacturer Altera
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Altera
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822687-EPCS16S18N
Ultra Librarian 3D Model Ultra Librarian EPCS16S18N CAD Model

Description

The EPCS16S18N is a configuration device manufactured by Altera (now Intel). It's specifically designed for storing configuration data for Altera's FPGA (Field-Programmable Gate Array) devices. This configuration device allows the FPGA to be programmed and reprogrammed as needed, making it a versatile component for a wide range of applications.

Applications

  • Configuration storage for Altera FPGAs, particularly Cyclone and Stratix series.
  • Bootloading for FPGA-based embedded systems.
  • Industrial automation systems requiring configurable logic.
  • Telecommunications infrastructure.
  • Medical devices.
  • Aerospace and military applications.

Features

  • 16 Mbits of storage capacity
  • Serial Peripheral Interface (SPI) for communication with the FPGA
  • Low power consumption
  • Small form factor packaging (typically 8-pin SOIC)
  • Non-volatile memory (data is retained without power)
  • Fast configuration download times
  • Compatible with Altera's Quartus II software

Benefits

  • Provides a reliable and cost-effective solution for storing FPGA configuration data.
  • Enables in-system programmability of FPGAs.
  • Reduces power consumption in FPGA-based systems.
  • Simplifies PCB layout due to its small size.
  • Ensures data retention even when the system is powered off.
  • Speeds up the FPGA configuration process, reducing downtime.
  • Easy integration with Altera's design tools.

Additional Details

The EPCS16S18N uses SPI to communicate with the FPGA, which is a common and efficient serial communication protocol. It requires minimal external components for operation, further simplifying the design process. The device is programmed using Altera's Quartus II software, which provides a user-friendly interface for generating the configuration data and downloading it to the EPCS device. The device is essential for ensuring the FPGA boots up correctly with the desired configuration. Careful attention should be paid to the power supply requirements and operating temperature range as specified in the datasheet.

This device is designed for applications where reliability and low power consumption are critical. Its non-volatile memory and compact size make it a suitable choice for a wide range of embedded systems that incorporate FPGAs.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess